Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Row-to-Row Spacing | 0mm, 0in |
Number of Rows | 1 |
Interface Type | 2mm HM |
PCB Mount Orientation | Right Angle |
Board-to-Board Configuration | Vertical |
Number of Signal Positions | 0 |
Number of Power Positions | 3 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 19.68 – 49.21µin, .5 – 1.25µm |
Contact Current Rating (Max) | 10A |
Contact Termination Area Plating Thickness | .76µm, 30µin |
Contact Retention | With |
Contact Mating Area Plating Material | Noble Metal |
Contact Termination Area Plating Material | Tin-Lead |
Underplate Material Thickness | 50µin, 1.27µm |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
Wire Size | 20 – 14AWG, .517 – 2.08mm² |
PCB Thickness (Recommended) | .062in, 1.57mm |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Gray |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Polyester GF |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Box |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Contact Type | Blade |
Product Type | Header |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | .06in, 1.53mm |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Conn Backplane Power PL 3 POS 2mm Press Fit RA Thru-Hole 12 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 223970-1?
Additional datasheets, footprints and schematics for 223970-1 are listed on our Part Details page. You can also find images and similar parts to 223970-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 223970-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 223970-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 223970-1 fall under?
The 223970-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 223970-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 223970-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 223970-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 223970-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 223970-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 223970-1 often in real-time on the comparison pages.
What if I can't find stock of 223970-1?
You can fill out our help required form which you can use to request a quote for 223970-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.