Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
PER-223969-7,
A57684-000 |
Prices starting from US$4.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.96
|
1,975
in stock
|
Buy Now | |
Newark Electronics
from US$5.94
|
1,975
in stock
|
Buy Now | |
element14
from US$5.44
|
1,975
in stock
|
Buy Now | |
TE Store
from US$7.49
|
1,936
in stock
|
Buy Now | |
Heilind Electronics
from US$5.71
|
750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.71
|
225
in stock
|
Buy Now | |
Avnet America
from US$4.81
|
-
|
Buy Now | |
RS Americas
from US$6.29
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Guide Component Base Material | Stainless Steel |
---|---|
Guide Component Plating Material Finish Process | Passivated |
Product Length | 25.16mm |
Thread Length | 9.2mm, .362in |
Guide Length | 25.16mm, .99in |
Mounting Angle | Vertical |
Screw & Hole Thread Size | M4 x 0.7-6G |
Guide Hardware | With |
Comment | With 5.92 mm [.233 in.] Oblong Base. |
Packaging Method | Box |
Packaging Quantity | 1000 |
実装方法 | Box |
Backplane Guide Hardware Type | Guide Pin Module |
Guide Pin, Universal Power Module Rohs Compliant: Yes |Amp Te Connectivity 223969-7 | Newark Electronics |
GUIDE PIN, UNIVERSAL POWER MODULE | element14 |
UNV PWR MDL, GUIDE PIN LOCT PL Connector Hardware Accessory Type: Guide Pin Module Primary Product Material: Stainless Steel Hardware Accessory Function: Guide Hardware Guide Pin Module Stainless Steel Guide Hardware | Connector Hardware | Part Number: 223969-7 | Internal Number: 223969-7 | Alias Number: A57684-000 | TE Connectivity | TE Store |
UNV PWR MDL GUIDE PIN LOCT PL | Heilind Electronics |
Connector Accessories Guide Pin Passivated Stainless Steel | Avnet America |
UNV PWR MDL, GUIDE PIN LOCT PL, Backplane Guide Hardware | TE Connectivity 223969-7 | RS Americas |
Where can I find additional details, specifications and documents for a 223969-7?
Additional datasheets, footprints and schematics for 223969-7 are listed on our Part Details page. You can also find images and similar parts to 223969-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 223969-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 223969-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 223969-7 fall under?
The 223969-7 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 223969-7 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 223969-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 223969-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 223969-7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Heilind Electronics have stock available or on a lead time for 223969-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 223969-7 often in real-time on the comparison pages.
What if I can't find stock of 223969-7?
You can fill out our help required form which you can use to request a quote for 223969-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.