Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Nickel |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Steel |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | 4.75mm, .187in |
Wire Size | 1600 – 4234CMA, 20 – 16AWG |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Quantity | 12000 |
Packaging Method | Strip/Reel |
Insertion Force | Low |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
187 X 020 POS LOC REC 20-16 NISTL Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: 1600 – 4234 CMA Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 16 AWG 1600 – 4234 CMA 4.75 mm | Quick Disconnect | Part Number: 2238178-1 | Internal Number: 2238178-1 | TE Connectivity | TE Store |
Terminal, Female Disconnect, 20-16Awg | Newark Electronics |
Quick Disconnect Terminal Female 16AWG to 20AWG Crimp Strip/Reel | Avnet America |
HIGH TEMP 187 X 020 POSITIVE LOCK RECEPTACLE,20-16AWG, STRAIGHT | TE Connectivity 2238178-1 | RS Americas |
TERMINAL, FEMALE DISCONNECT, 20-16AWG | Farnell |
Status: | Unknown |
---|---|
Series: | Positive Lock 187 Series |
RoHS: | Unknown |
Product Range | Positive Lock 187 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.51mm |
Tab Size - Imperial | 0.187" x 0.02" |
Wire Size AWG Min | 20AWG |
Insulator Colour | - |
Where can I find additional details, specifications and documents for a 2238178-1?
Additional datasheets, footprints and schematics for 2238178-1 are listed on our Part Details page. You can also find images and similar parts to 2238178-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2238178-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2238178-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2238178-1 fall under?
The 2238178-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2238178-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2238178-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2238178-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2238178-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 2238178-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2238178-1 often in real-time on the comparison pages.
What if I can't find stock of 2238178-1?
You can fill out our help required form which you can use to request a quote for 2238178-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.