Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0380
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
11,185
in stock
|
Buy Now | |
Heilind Electronics
from US$0.05
|
27,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0380
|
11,185
in stock
|
Buy Now | |
element14
from US$0.06
|
11,185
in stock
|
Buy Now | |
TE Store
from US$0.07
|
10,104
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.05
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.0447
|
-
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Nickel |
Connection Capacity | Single |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Steel |
Barrel Type | Open |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .81mm, .032in |
Wire Size | 20 – 16AWG, 1600 – 4234CMA |
Mating Tab Width | 4.75mm, .187in |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 12000 |
Insertion Force | Low |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
POS LOC 187X032 RECPT TRMNL 20-16AWG, STRT, NI PLTD STL | Heilind Electronics |
Terminal, Female Disconnect, 20-16Awg | Newark Electronics |
TERMINAL, FEMALE DISCONNECT, 20-16AWG | element14 |
187 X 032 POS LOC REC 20-16 NISTL Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: 1600 – 4234 CMA Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 16 AWG 1600 – 4234 CMA 4.75 mm | Quick Disconnect | Part Number: 2238177-1 | Internal Number: 2238177-1 | TE Connectivity | TE Store |
Quick Disconnect Terminal Female 16AWG to 20AWG Crimp Strip/Reel | Avnet America |
HIGH TEMP 187 X 032 POSITIVE LOCK RECEPTACLE, 20-16AWG, STRAIGHT | TE Connectivity 2238177-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Positive Lock 187 Series |
RoHS: | Unknown |
Product Range | Positive Lock 187 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.81mm |
Tab Size - Imperial | 0.187" x 0.032" |
Wire Size AWG Min | 20AWG |
Insulator Colour | - |
Where can I find additional details, specifications and documents for a 2238177-1?
Additional datasheets, footprints and schematics for 2238177-1 are listed on our Part Details page. You can also find images and similar parts to 2238177-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2238177-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2238177-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2238177-1 fall under?
The 2238177-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2238177-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2238177-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2238177-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2238177-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 2238177-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2238177-1 often in real-time on the comparison pages.
What if I can't find stock of 2238177-1?
You can fill out our help required form which you can use to request a quote for 2238177-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.