Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Nickel |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Steel |
Terminal Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Flag |
Terminal & Splice Type | Receptacle |
Crimp Type | Tab-Lok |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Overall Length | .67in, 17.02mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .4 – 1.3mm², 700 – 2600CMA, 22 – 16AWG |
Accepts Wire Insulation Diameter Range | .07 – .13in, 1.78 – 3.3mm |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | FASTON .250 |
Packaging Quantity | 3500 |
Packaging Method | Strip/Reel |
Insulated | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Sealable | No |
Insertion Force | Low |
Operating Temperature Range | -40 – 482°F, -40 – 250°C |
250 Faston,flag,rec.,22-16 Awg,npst |Te Connectivity 2238142-1 | Newark Electronics |
Quick Disconnect Terminal Female 16AWG to 22AWG Crimp Strip/Reel | Avnet America |
Receptacle terminal | RS Americas |
Special Order: 250 FASTON,FLAG,REC.,22-16 AWG,NPST Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 16 AWG Wire Size: .4 – 1.3 mm² Wire Size: 700 – 2600 CMA Mating Tab Width: 6.35 mm Receptacle 22 – 16 AWG .4 – 1.3 mm² 700 – 2600 CMA | Quick Disconnect | Part Number: 2238142-1 | Internal Number: 2238142-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2238142-1?
Additional datasheets, footprints and schematics for 2238142-1 are listed on our Part Details page. You can also find images and similar parts to 2238142-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2238142-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2238142-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2238142-1 fall under?
The 2238142-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2238142-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2238142-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2238142-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2238142-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 2238142-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2238142-1 often in real-time on the comparison pages.
What if I can't find stock of 2238142-1?
You can fill out our help required form which you can use to request a quote for 2238142-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.