Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Plating Material | Nickel |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Base Material | Steel |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Wire Size | .32 – .82mm², 22 – 18AWG, 634 – 1792CMA |
Accepts Wire Insulation Diameter Range | 1.52 – 2.54mm, .06 – .1in |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Quantity | 12000 |
Packaging Method | Strip/Reel |
Insertion Force | Low |
Wire/Cable Type | Heating Element Wire |
Insulated | No |
Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
250 POS LOC REC 22-18 NIST Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Wire Size: 634 – 1792 CMA Mating Tab Width: 6.35 mm Receptacle 22 – 18 AWG .32 – .82 mm² 634 – 1792 CMA | Quick Disconnect | Part Number: 2238139-1 | Internal Number: 2238139-1 | TE Connectivity | TE Store |
Positive Lock 250 receptacle, 20-18 AWG | RS |
Terminal, Female Disconnect, 22-18Awg | Newark Electronics |
Quick Disconnect Terminal, Positive Lock 250, Female Quick Disconnect, 6.35mm x 0.81mm | Avnet America |
Circular Connector, 250 POS LOC REC 20-18 NIST Positive Lock 250 Series | TE Connectivity 2238139-1 | RS Americas |
73AC8695 | element14 |
FEMALE DISCONNECT, 6.35MM, 22-18AWG | Farnell |
Status: | Unknown |
---|---|
Series: | Positive Lock 250 Series |
RoHS: | Unknown |
Product Range | Positive Lock 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | - |
Tab Size - Imperial | - |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | - |
Where can I find additional details, specifications and documents for a 2238139-1?
Additional datasheets, footprints and schematics for 2238139-1 are listed on our Part Details page. You can also find images and similar parts to 2238139-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2238139-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2238139-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2238139-1 fall under?
The 2238139-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2238139-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2238139-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2238139-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2238139-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2238139-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2238139-1 often in real-time on the comparison pages.
What if I can't find stock of 2238139-1?
You can fill out our help required form which you can use to request a quote for 2238139-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.