Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$0.12
|
120,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
120,000
in stock
|
Buy Now | |
Farnell
from US$0.16
|
100,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
60,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
TE Store
from US$0.16
|
-
|
Buy Now |
Cavity Size | Size 1 |
---|---|
Plating Material | Tin |
Terminal Type | Tab |
Crimp Type | IDC |
Terminal Orientation | Straight |
Overall Length | 10.97mm, .432in |
Terminal Height | 10.97mm, .433in |
Mating Tab Width | 2.79mm, .11in |
Copper Magnet Wire Size | 33 – 31AWG, .18 – .23mm |
Material Thickness | .01in, .25mm |
Stock Thickness (Magnet Wire Side) | .02in, .51mm |
Aluminum Magnet Wire Size | 31 – 29AWG, .23 – .29mm |
Mating Tab Thickness | .02in, .51mm |
Identification Number | 4 |
Wire Insulation Support | Without |
Mating Retention Type | Barbs |
Packaging Quantity | 20000 |
Packaging Method | Reel |
Wire/Cable Type | Magnet Wire, Magnet Copper or Magnet Aluminum Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Terminals MAG-MATE TAB 33-31 CU/31-29 AL TPBR | Rapid Electronics |
TERMINALS - SPECIALTY CONNECTORS | Farnell |
Tab Terminal 29AWG to 31AWG IDC Crimp Straight Reel | Avnet America |
MAG-MATE TAB 33-31 CU / 31-29 AL TPBR | TE Connectivity 2238088-1 | RS Americas |
MAG-MATE TAB 33-31 CU / 31-29 AL TPBR Magnet Wire Terminal Type: Tab Mating Tab Width: .11 in Mating Tab Width: 2.79 mm Mating Tab Thickness: .02 in Mating Tab Thickness: .51 mm Tab .11" 2.79 mm .02" | Magnet Wire Terminal | Part Number: 2238088-1 | Internal Number: 2238088-1 | .11" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2238088-1?
Additional datasheets, footprints and schematics for 2238088-1 are listed on our Part Details page. You can also find images and similar parts to 2238088-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2238088-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2238088-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2238088-1 fall under?
The 2238088-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2238088-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2238088-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2238088-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2238088-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 2238088-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2238088-1 often in real-time on the comparison pages.
What if I can't find stock of 2238088-1?
You can fill out our help required form which you can use to request a quote for 2238088-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.