Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
9,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
9,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
9,800
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Distrelec
from US$0.07
|
-
|
Buy Now | |
TE Store
from US$0.21
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Terminal Orientation | Straight |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Overall Length | .755in, 19.2mm |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.3 – 3.3mm |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Insulated | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Sealable | No |
Insertion Force | Low |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals 22-18Awg .250 Strg Lif Rec Reel/10000 |Amp Te Connectivity 2238027-3 | Newark Electronics |
Terminals 22-18AWG .250 STRG LIF REC Reel/10000 | Rapid Electronics |
CRIMP TERMINALS | Farnell |
Faston Tab Terminal 22-18AWG RCP 19.2mm 7.62mm | Avnet America |
FASTON 250 RECEPTACLE 22-18 AWG BR | TE Connectivity 2238027-3 | RS Americas |
250 FASTON,REC.,22-18 AWG,BR | Boersig |
TE Connectivity - AMP FASTON 250 Push-On Terminal 0.82mm2 | Distrelec |
Special Order: 250 FASTON,REC.,22-18 AWG,BR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 22 – 18 AWG .32 – .82 mm² 6.35 mm | Quick Disconnect | Part Number: 2238027-3 | Internal Number: 2238027-3 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Where can I find additional details, specifications and documents for a 2238027-3?
Additional datasheets, footprints and schematics for 2238027-3 are listed on our Part Details page. You can also find images and similar parts to 2238027-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2238027-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2238027-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2238027-3 fall under?
The 2238027-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2238027-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2238027-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2238027-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2238027-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 2238027-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2238027-3 often in real-time on the comparison pages.
What if I can't find stock of 2238027-3?
You can fill out our help required form which you can use to request a quote for 2238027-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.