2238018-1 Part Information

Details for 2238018-1 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Part Specifications

Contact Orientation Straight
Contact Termination Area Plating Thickness 100µin, 2.54µm
Crimp Area Plating Thickness 2.54µm, 100µin
Contact Type Pin
Contact Base Material Brass
Contact Termination Area Plating Material Pre-Tin
Contact Retention Within Housing With
Contact Mating Area Plating Thickness 100µin, 2.54µm
Contact Mating Area Plating Material Pre-Tin
Contact Current Rating (Max) 9A
Wire Contact Termination Area Plating Material Pre-Tin
Wire Size .13 – .33mm², 26 – 22AWG
Accepts Wire Insulation Diameter Range .048 – .069in, 1.2 – 1.75mm
Operating Voltage 600VAC
Glow Wire Rating Standard Part - Not Glow Wire
Wire Insulation Support Without
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power
For Multiple Crimp No
Wire/Cable Type Discrete Wire
Packaging Method Reel
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Wire
Product Type Contact
Termination Type Crimp
Operating Temperature Range -40 – 105°C, -40 – 221°F
RoHS Compliant ELV Compliant Not reviewed for solder process capability
Status: Active
Product Code: K925
Global Product Line: G31
GPL Description: Appliances

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2238018-1?

Additional datasheets, footprints and schematics for 2238018-1 are listed in our Part Details tab. You can also find the 2238018-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2238018-1 in the Pricing & Inventory tab next to part details. You can view 2238018-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2238018-1 fall under?

The 2238018-1 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 2238018-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2238018-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2238018-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 2238018-1 have stock available?

There is no stock from authorised distributors for 2238018-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2238018-1 often in real-time on the comparison pages.

What if I can't find stock of 2238018-1?

You can fill out our help required form which you can use to request a quote for 2238018-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2238018-1

Loading...
Loading Results for 2238018-1
We use cookies to improve your experience. See our privacy policy.
Okay