Prices starting from US$0.0136
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.0189 |
3,500
|
Buy Now | |
TTI Europe | US$0.0163 |
115,500
|
Buy Now | |
Heilind Electronics | US$0.0157 |
70,875
|
Buy Now | |
element14 | US$0.0259 |
10,500
|
Buy Now | |
RS | US$0.0240 |
-
|
Buy Now | |
Newark Electronics | US$0.0320 |
-
|
Buy Now | |
Future Electronics | US$0.0136 |
-
|
Buy Now | |
Avnet America | US$0.0170 |
-
|
Buy Now | |
RS Americas | US$0.0170 |
-
|
Buy Now | |
Avnet Asia | US$0.0136 |
-
|
Buy Now | |
Boersig | US$0.0166 |
-
|
Buy Now | |
Distrelec | US$0.0216 |
-
|
Buy Now | |
TE Store | US$0.0200 |
-
|
Buy Now |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
---|---|
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Crimp Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Type | Pin |
Contact Current Rating (Max) | 9A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Base Material | Brass |
Accepts Wire Insulation Diameter Range | .06 – .122in, 1.5 – 3.1mm |
Wire Size | .33 – .82mm², 22 – 18AWG |
Operating Voltage | 600VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 3500 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
CONTACT, PIN, 22-18AWG, CRIMP | element14 |
VAL-U-LOK PIN BR SN 18-22AWG | RS |
Contact, Pin, 22-18Awg, Crimp Rohs Compliant: Yes |Te Connectivity 2238016-1 | Newark Electronics |
VAL-U-LOK Wire to Wire 22 - 18 AWG Crimp Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
VAL-U-LOK PIN BR SN 18-24AWG | TE Connectivity 2238016-1 | RS Americas |
TE Connectivity VAL-U-LOK PIN BR SN 18-22AWG Headers & W | Distrelec |
VAL-U-LOK PIN BR SN 18-22AWG Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 2238016-1 | Internal Number: 2238016-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2238016-1?
Additional datasheets, footprints and schematics for 2238016-1 are listed on our Part Details page. You can also find images and similar parts to 2238016-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2238016-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2238016-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2238016-1 fall under?
The 2238016-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2238016-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2238016-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2238016-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2238016-1 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, element14, Farnell and RS have stock available or on a lead time for 2238016-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2238016-1 often in real-time on the comparison pages.
What if I can't find stock of 2238016-1?
You can fill out our help required form which you can use to request a quote for 2238016-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.