Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
223723-000,
1191648-6 |
Prices starting from US$53.54
Body Plating Material | Nickel |
---|---|
Cable Connector Orientation | Right Angle |
Body Material | Brass |
Body Shape | Circular |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
Dielectric Outside Diameter (Max) | .287in, 7.3mm |
Shield Outside Diameter (Min) | 4.1 – 9.5mm, .161 – .375in |
Conductor Outside Diameter | 2.45mm, .096in |
RF Connector Mated Outer Diameter (Approximate) | 16.256mm, .64in |
Impedance | 50Ω |
Dielectric Material | PTFE |
Coupling Nut Base Material | Brass |
Packaging Method | Box |
実装方法 | Box |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Plug |
RF Interface | TNC |
Termination Method to Wire & Cable | Solder |
Cable Type | RG 225, RG 213, RG 215, RG 214, RG 165 |
RF COAX CONNECTOR, TNC, PLUG, 50 OHM | element14 |
RF Connectors/Coaxial Connectors RTD-50-L-01 | Rapid Electronics |
RF Connectors / Coaxial Connectors RTD-50-L-01 | Future Electronics |
Conn TNC PL 0Hz to 2.8GHz 50Ohm Solder RA Thru-Hole Gold | Avnet America |
RF Connectors / Coaxial Connectors ML RF 50OHMS RA | Sager |
Conn TNC PL 0GHz to 2.8GHz 50Ohm Solder RA Cable Mount Gold | Avnet Abacus |
Where can I find additional details, specifications and documents for a 223723-000?
Additional datasheets, footprints and schematics for 223723-000 are listed on our Part Details page. You can also find images and similar parts to 223723-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 223723-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 223723-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 223723-000 fall under?
The 223723-000 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 223723-000 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 223723-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 223723-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 223723-000 have stock available?
Authorised distributors including element14, Rapid Electronics, Distrelec, Future Electronics and Avnet America have stock available or on a lead time for 223723-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 223723-000 often in real-time on the comparison pages.
What if I can't find stock of 223723-000?
You can fill out our help required form which you can use to request a quote for 223723-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.