Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Connector Code | A |
Body Material | PA GF |
Blank Cavity Position | 0 |
Number of Positions | 24 |
Number of Rows | 2 |
Mating Tab Width | 2.8mm, .64mm |
Width | 40.86mm |
Length | 31.25mm |
Height | 20.55mm |
Agency/Standard | USCAR-2 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Tray |
Packaging Quantity | 294 |
Hybrid Connector | Yes |
Connector System | Wire-to-Board |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Row-to-Row Spacing | 2.54mm, 6.4mm |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -40 – 100°C |
Conn Unsealed Housing RCP 24 POS 0.64mm/2.8mm ST Cable Tray | Avnet America |
Where can I find additional details, specifications and documents for a 2236269-1?
Additional datasheets, footprints and schematics for 2236269-1 are listed on our Part Details page. You can also find images and similar parts to 2236269-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2236269-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2236269-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2236269-1 fall under?
The 2236269-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2236269-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2236269-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2236269-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2236269-1 have stock available?
Authorised distributors including Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 2236269-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2236269-1 often in real-time on the comparison pages.
What if I can't find stock of 2236269-1?
You can fill out our help required form which you can use to request a quote for 2236269-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.