Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6,714.79
Tubing Length (Max) | ≤ 65mm |
---|---|
Tubing Outer Diameter (Max) | ≤ 19mm |
Substrate Length Max | 65mm |
Application | In-Line Splice |
Voltage | 220V |
Substrate Outside Diameter Max | 20mm |
Process Flow | Discrete |
Region | Worldwide |
RBK-X1 STD | Heilind Electronics |
Heat Shrink Machine, Bench Top, 600Deg C | Newark Electronics |
In-Line Splice Machine 220V 65mm Substrate Length | Avnet America |
Where can I find additional details, specifications and documents for a 2234800-1?
Additional datasheets, footprints and schematics for 2234800-1 are listed on our Part Details page. You can also find images and similar parts to 2234800-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2234800-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2234800-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2234800-1 fall under?
The 2234800-1 is listed under Application Tooling > Heat Shrink Equipment.
Can I view similar or alternative parts?
You can view similar parts to 2234800-1 when available in the Heat Shrink Equipment range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2234800-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2234800-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2234800-1 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 2234800-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2234800-1 often in real-time on the comparison pages.
What if I can't find stock of 2234800-1?
You can fill out our help required form which you can use to request a quote for 2234800-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.