Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$58.55
|
35
in stock
|
Buy Now | |
Rapid Electronics
from US$48.93
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$71.80
|
2
in stock
|
Buy Now | |
element14
from US$52.97
|
2
in stock
|
Buy Now | |
Farnell
from US$34.63
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$28.08
|
1
in stock
|
Buy Now |
Overall Length | 240mm |
---|---|
Cutting Capacity Max | 95mm |
For Use With | Aluminium & Copper Cables |
Blade Edge | - |
Product Range | - |
Jaw Width | 35mm |
Length | 240mm |
Weight | 340g |
240mm Cable Cutter | RS |
Bahco 2233D-240 Heavy-Duty Cable Cutter/Stripper 240mm (9.1/2in) | Rapid Electronics |
Cutter, Cable, 240Mm | Newark Electronics |
CUTTER, CABLE, 240MM | element14 |
CABLE CUTTER, 240MM | Farnell |
Pliers | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 2233D-240?
Additional datasheets, footprints and schematics for 2233D-240 are listed on our Part Details page. You can also find images and similar parts to 2233D-240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2233D-240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2233D-240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2233D-240 fall under?
The 2233D-240 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 2233D-240 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2233D-240 you can contact the distributor directly for product support, shipping queries etc.
Is the 2233D-240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2233D-240 have stock available?
Authorised distributors including RS, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2233D-240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2233D-240 often in real-time on the comparison pages.
What if I can't find stock of 2233D-240?
You can fill out our help required form which you can use to request a quote for 2233D-240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.