Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$40.85
|
6
in stock
|
Buy Now | |
RS
from US$42.09
|
211
in stock
|
Buy Now | |
Rapid Electronics
from US$24.72
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$20.18
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$41.49
|
6
in stock
|
Buy Now | |
element14
from US$55.12
|
6
in stock
|
Buy Now |
Overall Length | 160mm |
---|---|
Cutting Capacity Max | 50mm |
For Use With | Aluminium & Copper Cables |
Blade Edge | - |
Product Range | - |
External Width - Imperial | 4297064" |
Jaw Width | 25mm |
Length | 160mm |
Weight | 160g |
160mm Cable Cutter | RS |
Bahco 2233D-160 Heavy-Duty Cable Cutter/Stripper 160mm (6.1/4in) | Rapid Electronics |
Pliers | Transfer Multisort Elektronik |
Cutter, Cable, 160Mm | Newark Electronics |
CUTTER, CABLE, 160MM | element14 |
Where can I find additional details, specifications and documents for a 2233D-160?
Additional datasheets, footprints and schematics for 2233D-160 are listed on our Part Details page. You can also find images and similar parts to 2233D-160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2233D-160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2233D-160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2233D-160 fall under?
The 2233D-160 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 2233D-160 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2233D-160 you can contact the distributor directly for product support, shipping queries etc.
Is the 2233D-160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2233D-160 have stock available?
Authorised distributors including RS, Rapid Electronics, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 2233D-160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2233D-160 often in real-time on the comparison pages.
What if I can't find stock of 2233D-160?
You can fill out our help required form which you can use to request a quote for 2233D-160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.