Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Orientation | Straight |
---|---|
Contact Type | Receptacle, Socket |
Contact Retention Within Housing | Without |
Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 7.2A |
Wire Contact Termination Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | .079 – .13in, 2 – 3.3mm |
Wire Size | .65 – 1.3mm², 19 – 16AWG |
Operating Voltage | 600VDC, 600VAC |
Agency/Standard | UL |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | With |
For Multiple Crimp | No |
Circuit Application | Power |
For Use With | Plug Housing |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -65 – 221°F, -55 – 105°C |
Hd Power Conn Ptl Mfbl Receptacle Contact, 16-19 |Amp Te Connectivity 2232723-1 | Newark Electronics |
Tin 19-16 AWG Crimp Straight Receptacle Contact | Future Electronics |
Where can I find additional details, specifications and documents for a 2232723-1?
Additional datasheets, footprints and schematics for 2232723-1 are listed on our Part Details page. You can also find images and similar parts to 2232723-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2232723-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2232723-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2232723-1 fall under?
The 2232723-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2232723-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2232723-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2232723-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2232723-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 2232723-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2232723-1 often in real-time on the comparison pages.
What if I can't find stock of 2232723-1?
You can fill out our help required form which you can use to request a quote for 2232723-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.