22326 Part Information

Details for 22326 by Coleman Cable Systems

Cable, Wire & Cable Assemblies > Multiconductor Cable

Part Downloads

Part Specifications

Cable Shielding Unshielded
No. of Conductors 3Conductor
Wire Gauge 16AWG
Reel Length (Imperial) 250ft
Reel Length (Metric) 76.2m
Jacket Color Black
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • UNSHIELDED SEOOW CORD 3 CONDUCTOR 16AWG 250 600V; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 22326?

Additional datasheets, footprints and schematics for 22326 are listed in our Part Details tab. You can also find the 22326 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 22326 in the Pricing & Inventory tab next to part details. You can view 22326 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 22326 fall under?

The 22326 is listed under Cable, Wire & Cable Assemblies > Multiconductor Cable.

Can I view similar or alternative parts?

You can view similar parts to 22326 when available in the Multiconductor Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 22326 you can contact the distributor directly for product support, shipping queries etc.

Is the 22326 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 22326 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 22326.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 22326 often in real-time on the comparison pages.

What if I can't find stock of 22326?

You can fill out our help required form which you can use to request a quote for 22326 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 22326

Loading...
Loading Results for 22326
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us