Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Rows | 2 |
---|---|
Number of Cavities | 6 |
Preloaded | No |
Number of Positions | 6 |
Shunts/Shorting Bars | Without |
Contact Type | Socket |
Contact Layout | Matrix |
Multiple Contact Types | Without |
Height | .602in, 15.3mm |
Width | 15.3mm, .602in |
Length | .44in, 11.2mm |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | PBT GF |
Housing Color | Natural |
Circuit Identification Feature | Without |
Agency/Standard | UL |
UL Rating | Certified |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
For Use With | Receptacle Housing |
Packaging Method | Bag |
Packaging Quantity | 1250 |
Connector Type | Housing |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | 7.6mm, .299in |
Connector Style | Plug |
Product Type | Connector |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Where can I find additional details, specifications and documents for a 2232570-1?
Additional datasheets, footprints and schematics for 2232570-1 are listed on our Part Details page. You can also find images and similar parts to 2232570-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2232570-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2232570-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2232570-1 fall under?
The 2232570-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2232570-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2232570-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2232570-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2232570-1 have stock available?
There is no stock from authorised distributors for 2232570-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2232570-1 often in real-time on the comparison pages.
What if I can't find stock of 2232570-1?
You can fill out our help required form which you can use to request a quote for 2232570-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.