Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
Number of Power Positions | 3 |
Contact Retention | With |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 20A |
Contact Mating Area Plating Thickness | .8µm, 31.5µin |
Contact Termination Area Plating Material | Pre-Tin |
Wire Size | 1.23 – 3.62mm², 16 – 12AWG, 2427 – 7144CMA |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | .354in, 9mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | PA 66 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Use With | 1903414-2 |
Packaging Method | Bag |
Packaging Quantity | 1400 |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Housing |
Housing Type | TPA |
Connector System | Wire-to-Board |
Contact Type | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
GHC 9.0MM 3POS TPA Connector Hardware Accessory Type: TPA (Terminal Position Assurance) Primary Product Color: Black Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Operating Temperature Range: -40 – 105 °C TPA (Terminal Position Assurance) Black | Connector Hardware | Part Number: 2232563-1 | Internal Number: 2232563-1 | TE Connectivity | TE Store |
Tpa, 3Pos, 9Mm, Pa 66, Black | Newark Electronics |
TPA Housing for 3 Position Connector Black Bag | Avnet America |
TPA, 3POS, 9MM, PA 66, BLACK | element14 |
Where can I find additional details, specifications and documents for a 2232563-1?
Additional datasheets, footprints and schematics for 2232563-1 are listed on our Part Details page. You can also find images and similar parts to 2232563-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2232563-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2232563-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2232563-1 fall under?
The 2232563-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2232563-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2232563-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2232563-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2232563-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 2232563-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2232563-1 often in real-time on the comparison pages.
What if I can't find stock of 2232563-1?
You can fill out our help required form which you can use to request a quote for 2232563-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.