Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Overall Length | .835in, 21.21mm |
Material Thickness | .0315in, .8mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | .25in, 6.35mm |
Stock Thickness (Magnet Wire Side) | .41mm, .016in |
Aluminum Wire Size | .51 – .64mm, 24 – 22AWG |
Magnet Wire Size | .51 – .64mm, 24 – 22AWG |
Terminal Height | .3in, 7.62mm |
Mating Retention Type | Barbs, Dimple |
Packaging Quantity | 3000 |
Packaging Method | Reel |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Special Order: MAG-MATE W/250 CONN TAB TPBR Magnet Wire Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Tab .25" 6.35 mm .032" | Magnet Wire Terminal | Part Number: 2232555-1 | Internal Number: 2232555-1 | .25" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2232555-1?
Additional datasheets, footprints and schematics for 2232555-1 are listed on our Part Details page. You can also find images and similar parts to 2232555-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2232555-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2232555-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2232555-1 fall under?
The 2232555-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2232555-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2232555-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2232555-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2232555-1 have stock available?
Authorised distributors including Avnet America and TE Store have stock available or on a lead time for 2232555-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2232555-1 often in real-time on the comparison pages.
What if I can't find stock of 2232555-1?
You can fill out our help required form which you can use to request a quote for 2232555-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.