Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.59
|
432
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
432
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
432
in stock
|
Buy Now | |
Chip One Stop
from US$0.69
|
432
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Boersig
from US$0.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Keying & Polarized Position Locations | 1B |
PCB Mount Orientation | Vertical |
Number of Positions | 3 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 150µin |
Contact Current Rating (Max) | 16A |
Mating Tab Width | 6.35mm, .25in |
Contact Mating Area Plating Material Finish | Matte |
Contact Type | Tab |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.5mm, .059in |
Housing Material | Nylon |
Centerline (Pitch) | 5mm, .197in |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Polarizing Pegs |
PCB Mount Alignment | With |
PCB Mount Retention Type | Solder Peg |
Circuit Application | Power |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
3P, Pl Rast 5 Tab Header, Th, Vertical |Amp Te Connectivity 2232532-3 | Newark Electronics |
3P PL RAST 5 Tab Header TH Vertical | Rapid Electronics |
TE Connectivity 3P PL RAST 5 Tab Header TH Vertical Head | Distrelec |
3P, PL RAST 5 TAB HEADER, TH, VERTICAL | Avnet America |
Where can I find additional details, specifications and documents for a 2232532-3?
Additional datasheets, footprints and schematics for 2232532-3 are listed on our Part Details page. You can also find images and similar parts to 2232532-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2232532-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2232532-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2232532-3 fall under?
The 2232532-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2232532-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2232532-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2232532-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2232532-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2232532-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2232532-3 often in real-time on the comparison pages.
What if I can't find stock of 2232532-3?
You can fill out our help required form which you can use to request a quote for 2232532-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.