2232343-2 Quick Disconnects by TE Connectivity

PL EX 250 REC 18-12 AWG 0.40 X 27.4 PTBR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Plating Material Pre-Tin
Fully Insulated No
Connection Capacity Single
Terminal Type Receptacle
Terminal Orientation Flag
Crimp Type F-Crimp
Contact Base Material Brass
Terminal & Splice Type Receptacle
Barrel Type Open
Receptacle Terminal Stock Thickness .41mm, .016in
Mating Tab Width 6.35mm, .25in
Wire Size .82 – 3.31mm², 18 – 12AWG
Accepts Wire Insulation Diameter Range .11 – .16in, 2.79 – 4.06mm
Wire Insulation Support With
Line AMP POSITIVE LOCK EX Series
Packaging Quantity 3500
Packaging Method Strip/Reel
Wire/Cable Type Regular Wire
Terminates To Wire & Cable
Sealable No
Insulated No
Operating Temperature Range -40 – 230°F, -40 – 110°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2232343-2?

Additional datasheets, footprints and schematics for 2232343-2 are listed on our Part Details page. You can also find images and similar parts to 2232343-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2232343-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2232343-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2232343-2 fall under?

The 2232343-2 is listed under Terminals & Splices > Quick Disconnects.

Can I view similar or alternative parts?

You can view similar parts to 2232343-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2232343-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2232343-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2232343-2 have stock available?

There is no stock from authorised distributors for 2232343-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2232343-2 often in real-time on the comparison pages.

What if I can't find stock of 2232343-2?

You can fill out our help required form which you can use to request a quote for 2232343-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay