Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal Orientation | Flag |
Accepts Wire Insulation Diameter Range | 1.52 – 4.32mm, .06 – .17in |
Wire Size | .32 – 1.31mm², 22 – 16AWG |
Mating Tab Width | 4.75mm, .187in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Wire Insulation Support | With |
Line | AMP POSITIVE LOCK EX Series |
Packaging Method | Strip/Reel |
Packaging Quantity | 6000 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
187 PL EX FLAG REC. 22-16AWG PTBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 16 AWG Wire Size: .32 – 1.31 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 22 – 16 AWG .32 – 1.31 mm² 4.75 mm | Quick Disconnect | Part Number: 2232342-1 | Internal Number: 2232342-1 | TE Connectivity | TE Store |
Automotive Conn Pl Ex 187 Rec 22-16 Awg 0.3 X |Amp Te Connectivity 2232342-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2232342-1?
Additional datasheets, footprints and schematics for 2232342-1 are listed on our Part Details page. You can also find images and similar parts to 2232342-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2232342-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2232342-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2232342-1 fall under?
The 2232342-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2232342-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2232342-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2232342-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2232342-1 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 2232342-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2232342-1 often in real-time on the comparison pages.
What if I can't find stock of 2232342-1?
You can fill out our help required form which you can use to request a quote for 2232342-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.