Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Material | PA6 GF |
---|---|
Number of Circuits | 3 |
Connector Style | Receptacle |
Product Type | Terminal Housing |
Sealable | No |
Operating Temperature Range | -4 – 248°F, -20 – 120°C |
Terminals Cluster Block Hsg .090 Dia |Amp Te Connectivity 2232327-2 | Newark Electronics |
Terminals CLUSTER BLOCK HSG .090 DIA | Rapid Electronics |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Where can I find additional details, specifications and documents for a 2232327-2?
Additional datasheets, footprints and schematics for 2232327-2 are listed on our Part Details page. You can also find images and similar parts to 2232327-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2232327-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2232327-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2232327-2 fall under?
The 2232327-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Cluster Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2232327-2 when available in the Cluster Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2232327-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2232327-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2232327-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 2232327-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2232327-2 often in real-time on the comparison pages.
What if I can't find stock of 2232327-2?
You can fill out our help required form which you can use to request a quote for 2232327-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.