Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | PBT |
---|---|
Number of Circuits | 3 |
Connector Style | Receptacle |
Sealable | No |
Product Type | Terminal Housing |
Operating Temperature Range | -4 – 248°F, -20 – 120°C |
Conn Housing RCP 3 POS ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2232327-1?
Additional datasheets, footprints and schematics for 2232327-1 are listed on our Part Details page. You can also find images and similar parts to 2232327-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2232327-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2232327-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2232327-1 fall under?
The 2232327-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Cluster Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2232327-1 when available in the Cluster Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2232327-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2232327-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2232327-1 have stock available?
Authorised distributors including Avnet America and Avnet Asia have stock available or on a lead time for 2232327-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2232327-1 often in real-time on the comparison pages.
What if I can't find stock of 2232327-1?
You can fill out our help required form which you can use to request a quote for 2232327-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.