Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Plating Material | Tin over Nickel |
---|---|
Shell Material | Phosphor Bronze |
Color | Black |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 6 |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 30µin |
PCB Termination Area Plating Finish | Matte |
PCB Thickness (Recommended) | .063in, 1.6mm |
Housing Material | PBT GF30 |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Through Hole |
Panel Mount Feature | Without |
PCB Mount Retention Type | Hold-Down Post |
Mating Connector Lock | With |
PCB Mount Retention | With |
Mounting Angle | Right Angle |
Packaging Quantity | 100 |
Packaging Method | Box & Tray, Tray |
Product Type | Connector |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Type | Full Metal Shell |
Connector Style | Receptacle |
Termination Post Length | .1259in, 3.2mm |
Housing Material Temperature | High |
Where can I find additional details, specifications and documents for a 2232261-1?
Additional datasheets, footprints and schematics for 2232261-1 are listed on our Part Details page. You can also find images and similar parts to 2232261-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2232261-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2232261-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2232261-1 fall under?
The 2232261-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2232261-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2232261-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2232261-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2232261-1 have stock available?
There is no stock from authorised distributors for 2232261-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2232261-1 often in real-time on the comparison pages.
What if I can't find stock of 2232261-1?
You can fill out our help required form which you can use to request a quote for 2232261-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.