Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Silver |
---|---|
Underplating Material | Nickel |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Terminal Orientation | Straight |
Magnet Wire Size | .32 – .51mm, 22 – 20AWG |
Terminal Height | 21.2mm, .835in |
Mating Tab Width | 6.35mm, .25in |
Overall Length | .835in, 21.21mm |
Aluminum Wire Size | .41 – .65mm, 21 – 19AWG |
Mating Tab Thickness | .81mm, .032in |
Material Thickness | .79mm, .0314in |
Stock Thickness (Magnet Wire Side) | .79mm |
Mating Retention Type | Hole |
Packaging Method | Reel/Carton |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Where can I find additional details, specifications and documents for a 2232237-2?
Additional datasheets, footprints and schematics for 2232237-2 are listed on our Part Details page. You can also find images and similar parts to 2232237-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2232237-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2232237-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2232237-2 fall under?
The 2232237-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2232237-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2232237-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2232237-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2232237-2 have stock available?
There is no stock from authorised distributors for 2232237-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2232237-2 often in real-time on the comparison pages.
What if I can't find stock of 2232237-2?
You can fill out our help required form which you can use to request a quote for 2232237-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.