2232111-3 Quick Disconnects by TE Connectivity

FASTON 250 REC 18-12AWG 0.44 X 24.003 BR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Plating Material Tin
Fully Insulated No
Connection Capacity Single
Terminal Type Receptacle
Terminal Orientation Flag
Contact Base Material Brass
Crimp Type Tab-Lok
Terminal & Splice Type Receptacle
Barrel Type Open
Accepts Wire Insulation Diameter Range 2.79 – 5.33mm, .11 – .21in
Mating Tab Width 6.35mm, .25in
Wire Size .82 – 3.31mm², 18 – 12AWG
Overall Length .67in, 17.02mm
Mating Tab Thickness .81mm, .032in
Receptacle Terminal Stock Thickness .018in, .46mm
CSA Certified Yes
UL Rating Listed
Locking Lance Height 1.02mm
Wire Insulation Support With
Mating Retention Type Dimple
Line Budget
Packaging Method Strip/Reel
Packaging Quantity 3000
Insertion Force Normal
Wire Stop No
Sealable No
Wire/Cable Type Regular Wire
Terminates To Wire & Cable
Insulated No
Operating Temperature Range -40 – 230°F, -40 – 110°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2232111-3?

Additional datasheets, footprints and schematics for 2232111-3 are listed on our Part Details page. You can also find images and similar parts to 2232111-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2232111-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2232111-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2232111-3 fall under?

The 2232111-3 is listed under Terminals & Splices > Quick Disconnects.

Can I view similar or alternative parts?

You can view similar parts to 2232111-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2232111-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 2232111-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2232111-3 have stock available?

There is no stock from authorised distributors for 2232111-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2232111-3 often in real-time on the comparison pages.

What if I can't find stock of 2232111-3?

You can fill out our help required form which you can use to request a quote for 2232111-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay