Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.46
|
1,775
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
1,775
in stock
|
Buy Now | |
Rapid Electronics
from US$0.48
|
1,775
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
1,775
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
Boersig
from US$0.51
|
-
|
Buy Now | |
TE Store
from US$0.55
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Keying & Polarized Position Locations | 1C, 2D |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Mating Tab Thickness | .8mm, .81mm, .031in, .032in |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Finish | Bright |
Contact Current Rating (Max) | 16A |
Mating Tab Width | 6.35mm, .25in, 6.3mm, .248in |
Contact Retention Within Housing | Without |
Contact Type | Tab |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
Row-to-Row Spacing | .197in, 5mm |
Connector Length | 10.3mm, .41in |
Connector Height | 12.8mm, .5in, .503in |
コネクタの高さ | 12.8mm |
Operating Voltage | 250VAC |
Housing Material | Nylon |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
PCB Mount Alignment Type | Polarizing Pegs |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Packaging Quantity | 153 |
Sealable | No |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Solder |
Termination Post & Tail Length | .138in, 3.5mm |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Headers & Wire Housings 2P Rast 5 Tab Header Thv |Amp Te Connectivity 2232001-2 | Newark Electronics |
Headers&Wire Housings 2P RAST 5 TAB HEADER THV | Rapid Electronics |
TE Connectivity 2P RAST 5 Tab Header THV Board Connector | Distrelec |
2P, RAST 5 TAB HEADER, THV | Avnet America |
Special Order: 2P, RAST 5 Tab Header, THV PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 2 | PCB Header & Receptacle | Part Number: 2232001-2 | Internal Number: 2232001-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2232001-2?
Additional datasheets, footprints and schematics for 2232001-2 are listed on our Part Details page. You can also find images and similar parts to 2232001-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2232001-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2232001-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2232001-2 fall under?
The 2232001-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2232001-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2232001-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2232001-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2232001-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2232001-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2232001-2 often in real-time on the comparison pages.
What if I can't find stock of 2232001-2?
You can fill out our help required form which you can use to request a quote for 2232001-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.