Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,000.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,016.90
|
16
in stock
|
Buy Now | |
element14
from US$1,116.29
|
60
in stock
|
Buy Now | |
Farnell
from US$1,016.90
|
51
in stock
|
Buy Now | |
Newark Electronics
from US$1,040.00
|
46
in stock
|
Buy Now | |
TestEquity
from US$1,016.90
|
8
in stock
|
Buy Now | |
RS Americas
from US$1,040.00
|
6
in stock
|
Buy Now | |
Distrelec
from US$1,000.73
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$1,016.90
|
5
in stock
|
Buy Now |
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 3 Output, 3Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 30V |
Output Current Min | 0A |
Output Current Max | 3A |
Power Rating | 195W |
Supply Voltage Min | - |
Supply Voltage Max | 230V |
Manufacturer Warranty | 3 Years |
Product Range | - |
Plug Type | EU SWISS UK |
POWER SUPPLY, 3CH, 30V, 3A, ADJUSTABLE | element14 |
Power Supply, 3Ch, 30V, 3A, Programmable | Newark Electronics |
Triple channel DC power supply | RS |
Keithley Bench Top Power Supply Programmable 30V 3A 195W TTL DE/FR Type F/E (CEE 7/7) Plug | Distrelec |
Keithley 2231A-30-3 Triple Output Variable Bench DC Power Supply | Rapid Electronics |
Where can I find additional details, specifications and documents for a 2231A-30-3?
Additional datasheets, footprints and schematics for 2231A-30-3 are listed on our Part Details page. You can also find images and similar parts to 2231A-30-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2231A-30-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2231A-30-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2231A-30-3 fall under?
The 2231A-30-3 is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2231A-30-3 when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2231A-30-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2231A-30-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2231A-30-3 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and TestEquity have stock available or on a lead time for 2231A-30-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2231A-30-3 often in real-time on the comparison pages.
What if I can't find stock of 2231A-30-3?
You can fill out our help required form which you can use to request a quote for 2231A-30-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.