Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.94
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$11.51
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.98
|
45
in stock
|
Buy Now | |
SOS electronic
from US$10.21
|
4
in stock
|
Buy Now | |
element14
from US$93.91
|
2
in stock
|
Buy Now | |
Rutronik
from US$7.90
|
-
|
Buy Now | |
Future Electronics
from US$6.81
|
-
|
Buy Now | |
Rapid Electronics
from US$5.12
|
-
|
Buy Now | |
RS Americas
from US$10.19
|
-
|
Buy Now | |
Carlton-Bates
from US$4.52
|
-
|
Buy Now | |
Schukat Electronic
from US$6.83
|
-
|
Buy Now |
Wrist Band Type | Expandable |
---|---|
Circumference Max | 229mm |
Lead Length | 12ft |
Wristband Colour | Black |
Ground Terminals | Snap |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transducer Function | Speaker |
---|---|
Power Rating RMS | 8W |
Impedance | 8ohm |
Resonant Frequency | 270Hz |
Frequency Response Min | 150Hz |
Frequency Response Max | 20000Hz |
SVHC | No SVHC |
RoHS Compliant | Yes |
Speaker, Frs 5, 8 Ohms | Newark Electronics |
Loudspeaker | Transfer Multisort Elektronik |
Full-range Speaker 8Ohm 5/8W 150-20000Hz D52,5x31,5 | SOS electronic |
Visaton 2231 FRS 5 - 8 Ohm Round Fullrange Speaker 5cm | Rapid Electronics |
Loudspeaker 5cm 8 Ohm | Schukat Electronic |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
HOLDER 2XC PC LUGS | Rutronik |
Battery Holder (Open) C 2 Cell PC Pin | Future Electronics |
Holder, Battery | Carlton-Bates |
Where can I find additional details, specifications and documents for a 2231?
Additional datasheets, footprints and schematics for 2231 are listed on our Part Details page. You can also find images and similar parts to 2231 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2231 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2231 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2231 fall under?
The 2231 is listed under Tools & Maintenance > Safety & Workwear > Anti Static / ESD Control.
Can I view similar or alternative parts?
You can view similar parts to 2231 when available in the Anti Static / ESD Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2231 you can contact the distributor directly for product support, shipping queries etc.
Is the 2231 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2231 have stock available?
Authorised distributors including Newark Electronics, Farnell, Transfer Multisort Elektronik, SOS electronic and element14 have stock available or on a lead time for 2231.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2231 often in real-time on the comparison pages.
What if I can't find stock of 2231?
You can fill out our help required form which you can use to request a quote for 2231 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.