Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
MCK-4V,
8-1191643-7 |
Prices starting from US$93.70
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$93.70
|
-
|
Buy Now |
Color | Black |
---|---|
Flexibility | Semi-Flexible |
Cap Length (Nominal) | 6.5in, 165mm |
Bolt Length (Max) | 38mm, 1.5in |
Connection Length (Max) | 4.5in, 114mm |
Conductor Range (Motor Feeder) | 250 – 500kcmil |
Voltage Class | ≤ 2kV |
Standards | ANSI C119.1 IEEE 383 |
Mechanical Reinforcement | No |
Mechanical Resistance | Abrasion Resistant, Against Mechanical Impact or Damage |
UV-Stabilized | Yes |
Thermal Resistance | Applicable for Low Temperatures, Flame-Retardant |
Other Colors Available | No |
Product Use | Insulation sealing & abrasion resistance in motor connections. |
Installation Instruction | English |
Standard Pack | 5 |
Packaging Method | Pieces in Polybag |
Product Availability | AMERICAS |
Technology | Heat Shrink |
Component Design | Heat Shrink |
Product Type | Motor Connection Kit |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
Flammability | Flame-Retardant |
Conductor End Cap, Heat Shrink, Black, 250-500 kcmil Range, 38mm Bolt Length | TE Connectivity 223092-000 | RS Americas |
Where can I find additional details, specifications and documents for a 223092-000?
Additional datasheets, footprints and schematics for 223092-000 are listed on our Part Details page. You can also find images and similar parts to 223092-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 223092-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 223092-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 223092-000 fall under?
The 223092-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 223092-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 223092-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 223092-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 223092-000 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 223092-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 223092-000 often in real-time on the comparison pages.
What if I can't find stock of 223092-000?
You can fill out our help required form which you can use to request a quote for 223092-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.