Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shroud Color | Natural |
---|---|
Shroud Material | LCP (Liquid Crystal Polymer) |
Number of Rows | 5 |
Number of Columns | 24 |
Number of Positions | 120 |
CompactPCI | No |
Row-to-Row Spacing | 2mm, .079in |
Voltage Rating | 30VAC |
Centerline (Pitch) | 2mm, .079in |
Shroud Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
実装方法 | Package |
Packaging Method | Package |
Size | 47.88 x 17.8 x 17.1 |
Connector Mounting Accessory Type | Shroud |
Interface Type | Futurebus+ |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Fb-5R,vertical Shroud,120 Pos Rohs Compliant: Yes |Amp Te Connectivity 223041-4 | Newark Electronics |
Connector Accessories 120 POS 2mm Hard Metric Shroud 5 Row Liquid Crystal Polymer | Avnet America |
Connector, Fb-5R, Vertical Shroud,120 Pos | TE Connectivity 223041-4 | RS Americas |
Where can I find additional details, specifications and documents for a 223041-4?
Additional datasheets, footprints and schematics for 223041-4 are listed on our Part Details page. You can also find images and similar parts to 223041-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 223041-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 223041-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 223041-4 fall under?
The 223041-4 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Shrouds.
Can I view similar or alternative parts?
You can view similar parts to 223041-4 when available in the PCB Connector Shrouds range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 223041-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 223041-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 223041-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 223041-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 223041-4 often in real-time on the comparison pages.
What if I can't find stock of 223041-4?
You can fill out our help required form which you can use to request a quote for 223041-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.