Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$482.90
|
1
in stock
|
Buy Now | |
Conrad
from US$0.28
|
1,005
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.12
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$530.26
|
5
in stock
|
Buy Now | |
element14
from US$620.56
|
5
in stock
|
Buy Now | |
Farnell
from US$431.73
|
5
in stock
|
Buy Now | |
Future Electronics
from US$3.04
|
-
|
Buy Now | |
Rapid Electronics
from US$440.25
|
-
|
Buy Now | |
RS Americas
from US$5.95
|
-
|
Buy Now | |
Carlton-Bates
from US$2.57
|
-
|
Buy Now | |
Sager
from US$2.83
|
-
|
Buy Now |
Wrist Band Type | Expandable |
---|---|
Circumference Max | 305mm |
Lead Length | 6ft |
Wristband Colour | Black |
Ground Terminals | Snap |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 1 Mini Side Cutter, 1 End Cutter, 2 Nose Pliers, 8 Hex Blades, 6 SMD Pinzettes, 1 ESD Brush |
---|---|
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | NA |
Esd Tool Set Elite, 20 Tools | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Steel Battery Holder | Future Electronics |
Holder, Battery | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs C CELL STEEL HOLDER | Sager |
Where can I find additional details, specifications and documents for a 2230?
Additional datasheets, footprints and schematics for 2230 are listed on our Part Details page. You can also find images and similar parts to 2230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2230 fall under?
The 2230 is listed under Tools & Maintenance > Safety & Workwear > Anti Static / ESD Control.
Can I view similar or alternative parts?
You can view similar parts to 2230 when available in the Anti Static / ESD Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2230 you can contact the distributor directly for product support, shipping queries etc.
Is the 2230 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2230 have stock available?
Authorised distributors including Conrad, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2230 often in real-time on the comparison pages.
What if I can't find stock of 2230?
You can fill out our help required form which you can use to request a quote for 2230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.