222S174-25C-0 Part Information

Details for 222S174-25C-0 by TE Connectivity

TE Connectivity Parts

Part Downloads

Featured content from Farnell

Part Specifications

Boot Configuration Right Angle
I.D. Supplied - Imperial 1.85"
I.D. Supplied - Metric 47mm
Shrink Tubing / Boot Colour Black
Total Length - Imperial -
Total Length - Metric -
I.D. Recovered Max - Imperial 1.38"
I.D. Recovered Max - Metric 35.1mm
Shrink Tubing / Boot Material Elastomer
Shrink Ratio 2
Product Range INSTALITE Molded Boots with Rayaten Shielding
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • HEAT-SHRINK BOOT, R/A, 47MM, BLACK; Boot Configuration:Right Angle; I.D. Supplied - Imperial:1.85"; I.D. Supplied - Metric:47mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:-; Total Length - Metric:-; I.D. Recovered RoHS Compliant: Yes | Newark Electronics
  • 222S174-25C-0 Molded Part Type: EMI Shielded Molded Parts Material Systems Code: 25 Primary Product Material: Modified Elastomer Adhesive Pre-Coat: No EMI Shielded Boot Adhesive Type: Adhesive Purchased Separately EMI Shielded Molded Parts 25 Modified Elastomer | Emi Shielded Boot | Part Number: 222S174-25C-0 | Internal Number: EK7318-000 | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 222S174-25C-0?

Additional datasheets, footprints and schematics for 222S174-25C-0 are listed in our Part Details tab. You can also find the 222S174-25C-0 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 222S174-25C-0 in the Pricing & Inventory tab next to part details. You can view 222S174-25C-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 222S174-25C-0 fall under?

The 222S174-25C-0 is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to 222S174-25C-0 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 222S174-25C-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 222S174-25C-0 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 222S174-25C-0 have stock available?

Authorised distributors including Newark Electronics and TE Store have stock available or on a lead time for 222S174-25C-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 222S174-25C-0 often in real-time on the comparison pages.

What if I can't find stock of 222S174-25C-0?

You can fill out our help required form which you can use to request a quote for 222S174-25C-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 222S174-25C-0

Loading...
Loading Results for 222S174-25C-0