222D Hand & Workholding Tools by Unknown

PLIER ADJUSTABLE/SLIP JOINT 150MM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$20.05


Distributor Starting From Stock
Logo for Rapid Electronics Rapid Electronics US$20.05
5
Buy Now
Logo for Newark Electronics Newark Electronics US$20.64
3
Buy Now
Logo for element14 element14 US$25.70
3
Buy Now
View Full Pricing & Stock Comparison

Specifications

Plier Style Slip Joint
Jaw Opening Max 23mm
Overall Length 150mm
Product Range -
Jaw Length 22mm
Length 150mm
No. of Adjustment Settings 5

Alternative Descriptions

Bahco 222D Slip Joint Pliers 150mm - 23mm Capacity | Rapid Electronics
Plier, Adjustable/Slip Joint, 150Mm | Newark Electronics
PLIER, ADJUSTABLE/SLIP JOINT, 150MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 222D?

Additional datasheets, footprints and schematics for 222D are listed on our Part Details page. You can also find images and similar parts to 222D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 222D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 222D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 222D fall under?

The 222D is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.

Can I view similar or alternative parts?

You can view similar parts to 222D when available in the Pliers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 222D you can contact the distributor directly for product support, shipping queries etc.

Is the 222D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 222D have stock available?

Authorised distributors including Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 222D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 222D often in real-time on the comparison pages.

What if I can't find stock of 222D?

You can fill out our help required form which you can use to request a quote for 222D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay