222K163-25/225-0 Cable by TE Connectivity

HEATSHRINK BOOT ADH 90 28.2/9.9MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.51

Distributor Stock
Logo for Farnell
Farnell
from US$26.80
174
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$15.48
2,794
in stock
Buy Now
Logo for WireMasters
WireMasters
from US$11.51
219
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$26.07
174
in stock
Buy Now
Logo for element14
element14
from US$28.51
174
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$56.46
18
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$40.30
18
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$22.02
5
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$24.20
2
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$41.81
-
Buy Now
Logo for RS Americas
RS Americas
from US$39.76
-
Buy Now

Specifications

Boot Configuration Straight Lipped
I.D. Supplied - Imperial 1.7"
I.D. Supplied - Metric 43mm
Shrink Tubing / Boot Colour Black
Total Length - Imperial 2.17"
Total Length - Metric 55mm
I.D. Recovered Max - Imperial 1.11"
I.D. Recovered Max - Metric 28.2mm
Shrink Tubing / Boot Material Elastomer
Shrink Ratio -
Product Range -
SVHC No SVHC (27-Jun-2018)
Accessory Type Molded Boot
Body Material Elastomer
Colour Black
For Use With Cable

Alternative Descriptions

222K163-25/225-0 | TTI Europe
Moulded Part | WireMasters
Heatshrink Boot, Adh, 90, 28.2/9.9Mm | Newark Electronics
HEATSHRINK BOOT, ADH, 90, 28.2/9.9MM | element14
Heat Shrink Cable Boots&End Caps 222K163-25/225-0 | Rapid Electronics
Heat shrink boot | Transfer Multisort Elektronik
Connector Accessories Molded Boot Right Angle 9.9-22 Cable Diameter Fluid Resistant Elastomer | Avnet America
Raychem, 90 deg lipped bootadhesive shell 20/22 | TE Connectivity 222K163-25/225-0 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 222K163-25/225-0?

Additional datasheets, footprints and schematics for 222K163-25/225-0 are listed on our Part Details page. You can also find images and similar parts to 222K163-25/225-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 222K163-25/225-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 222K163-25/225-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 222K163-25/225-0 fall under?

The 222K163-25/225-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to 222K163-25/225-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 222K163-25/225-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 222K163-25/225-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 222K163-25/225-0 have stock available?

Authorised distributors including TTI Europe, WireMasters, Newark Electronics, element14 and Farnell have stock available or on a lead time for 222K163-25/225-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 222K163-25/225-0 often in real-time on the comparison pages.

What if I can't find stock of 222K163-25/225-0?

You can fill out our help required form which you can use to request a quote for 222K163-25/225-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay