Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.62
|
270
in stock
|
Buy Now | |
WireMasters
from US$8.71
|
2,695
in stock
|
Buy Now | |
TTI Europe
from US$9.50
|
984
in stock
|
Buy Now | |
Newark Electronics
from US$23.74
|
270
in stock
|
Buy Now | |
element14
from US$26.67
|
270
in stock
|
Buy Now | |
TE Store
from US$29.52
|
263
in stock
|
Buy Now | |
Distrelec
from US$27.20
|
22
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$23.09
|
1
in stock
|
Buy Now | |
Avnet America
from US$23.34
|
-
|
Buy Now | |
RS Americas
from US$28.10
|
-
|
Buy Now | |
Electro Enterprises
-
|
-
|
Buy Now |
Boot Configuration | Straight Lipped |
---|---|
I.D. Supplied - Imperial | 1.42" |
I.D. Supplied - Metric | 36mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 1.81" |
Total Length - Metric | 46mm |
I.D. Recovered Max - Imperial | 0.88" |
I.D. Recovered Max - Metric | 22.4mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Molded Boot |
Body Material | Elastomer |
Colour | Black |
For Use With | Cable |
Moulded Part | WireMasters |
222K152-25/225-0 | TTI Europe |
Heatshrink Boot, Adh, 90, 22.4/8.4Mm | Newark Electronics |
HEATSHRINK BOOT, ADH, 90, 22.4/8.4MM | element14 |
222K152-25/225-0 Body Orientation: Right Angle Molded Part Shape Code: 222 Lipped: Yes Material Code: 25 Material Systems Code: 25 Right Angle 222 25 | Bulbous Heat Shrink Boots: Lipped & Right Angle | Part Number: 222K152-25/225-0 | Internal Number: 723486-000 | Alias Number: 9-1195655-9 | TE Connectivity | TE Store |
Heat shrink boot | Transfer Multisort Elektronik |
Connector Accessories Molded Molded Boot Elastomer | Avnet America |
Raychem, 90 deg lipped bootadhesive shell 16/18 | TE Connectivity 222K152-25/225-0 | RS Americas |
Where can I find additional details, specifications and documents for a 222K152-25/225-0?
Additional datasheets, footprints and schematics for 222K152-25/225-0 are listed on our Part Details page. You can also find images and similar parts to 222K152-25/225-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 222K152-25/225-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 222K152-25/225-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 222K152-25/225-0 fall under?
The 222K152-25/225-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 222K152-25/225-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 222K152-25/225-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 222K152-25/225-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 222K152-25/225-0 have stock available?
Authorised distributors including WireMasters, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 222K152-25/225-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 222K152-25/225-0 often in real-time on the comparison pages.
What if I can't find stock of 222K152-25/225-0?
You can fill out our help required form which you can use to request a quote for 222K152-25/225-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.