Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.66
Boot Configuration | Right Angle Lipped |
---|---|
I.D. Supplied - Imperial | 1.22" |
I.D. Supplied - Metric | 31mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 1.54" |
Total Length - Metric | 39mm |
I.D. Recovered Max - Imperial | 0.28" |
I.D. Recovered Max - Metric | 7.1mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
222K142-25L-0 Body Orientation: Right Angle Molded Part Shape Code: 222 Lipped: Yes Material Code: 25 Material Systems Code: 25 Right Angle 222 25 | Bulbous Heat Shrink Boots: Lipped & Right Angle | Part Number: 222K142-25L-0 | Internal Number: CV7368-000 | TE Connectivity | TE Store |
HEAT SHRINK BOOT, R/A LIPPED, 31MM, BLK | element14 |
Heat Shrink Boots Rohs Compliant: Yes |Raychem Te Connectivity 222K142-25L-0 | Newark Electronics |
Raychem, Heat Shrink, Molded Boot, Right-Angle, RAYCHEM | TE Connectivity 222K142-25L-0 | RS Americas |
Where can I find additional details, specifications and documents for a 222K142-25L-0?
Additional datasheets, footprints and schematics for 222K142-25L-0 are listed on our Part Details page. You can also find images and similar parts to 222K142-25L-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 222K142-25L-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 222K142-25L-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 222K142-25L-0 fall under?
The 222K142-25L-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 222K142-25L-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 222K142-25L-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 222K142-25L-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 222K142-25L-0 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 222K142-25L-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 222K142-25L-0 often in real-time on the comparison pages.
What if I can't find stock of 222K142-25L-0?
You can fill out our help required form which you can use to request a quote for 222K142-25L-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.