Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.94
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$20.95
|
139
in stock
|
Buy Now | |
Newark Electronics
from US$29.87
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$41.50
|
1
in stock
|
Buy Now | |
Avnet America
from US$24.87
|
-
|
Buy Now | |
RS Americas
from US$26.68
|
-
|
Buy Now | |
TTI Europe
from US$14.34
|
-
|
Buy Now | |
TE Store
from US$33.10
|
-
|
Buy Now | |
Farnell
from US$12.78
|
-
|
Buy Now |
Boot Configuration | Right Angle |
---|---|
I.D. Supplied - Imperial | - |
I.D. Supplied - Metric | - |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 1.26" |
Total Length - Metric | 32mm |
I.D. Recovered Max - Imperial | - |
I.D. Recovered Max - Metric | - |
Shrink Tubing / Boot Material | Zero Halogen PO (Polyolefin) |
Shrink Ratio | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Moulded Boot |
Heat Shrink Cable Boots&End Caps 222K132-100-0 | Rapid Electronics |
R/A lipped boot,ZH shell size 10/12 | RS |
222K132-100-0 |Raychem Te Connectivity 222K132-100-0 | Newark Electronics |
Cable Accessories Boot Halogen Free Black | Avnet America |
Raychem, R/A lipped boot, ZH shell size 10/12 | TE Connectivity 222K132-100-0 | RS Americas |
222K132-100-0 | TTI Europe |
222K132-100-0 Body Orientation: Right Angle Molded Part Shape Code: 222 Lipped: Yes Material Code: 100 Material Systems Code: 100 Right Angle 222 100 | TE Connectivity | TE Store |
HEATSHRINK BOOT, 90 DEG, 14.2/5.9MM | Farnell |
Where can I find additional details, specifications and documents for a 222K132-100-0?
Additional datasheets, footprints and schematics for 222K132-100-0 are listed on our Part Details page. You can also find images and similar parts to 222K132-100-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 222K132-100-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 222K132-100-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 222K132-100-0 fall under?
The 222K132-100-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 222K132-100-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 222K132-100-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 222K132-100-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 222K132-100-0 have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 222K132-100-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 222K132-100-0 often in real-time on the comparison pages.
What if I can't find stock of 222K132-100-0?
You can fill out our help required form which you can use to request a quote for 222K132-100-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.