Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.60
|
482
in stock
|
Buy Now | |
TTI Europe
from US$11.30
|
6,610
in stock
|
Buy Now | |
WireMasters
from US$6.34
|
2,779
in stock
|
Buy Now | |
TE Store
from US$20.52
|
643
in stock
|
Buy Now | |
Heilind Electronics
from US$20.75
|
545
in stock
|
Buy Now | |
Newark Electronics
from US$16.74
|
482
in stock
|
Buy Now | |
element14
from US$17.14
|
482
in stock
|
Buy Now | |
Electro Enterprises
from US$14.53
|
429
in stock
|
Buy Now | |
Rapid Electronics
from US$27.01
|
313
in stock
|
Buy Now | |
Chip One Stop
from US$21.60
|
313
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$20.75
|
127
in stock
|
Buy Now | |
RS
from US$10.04
|
80
in stock
|
Buy Now | |
Powell Electronics
from US$15.11
|
43
in stock
|
Buy Now | |
Avnet America
from US$24.48
|
-
|
Buy Now | |
RS Americas
from US$19.28
|
-
|
Buy Now | |
Distrelec
from US$20.68
|
-
|
Buy Now |
Boot Configuration | Right Angle Lipped |
---|---|
I.D. Supplied - Imperial | 0.944" |
I.D. Supplied - Metric | 24mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 0.98" |
Total Length - Metric | 25mm |
I.D. Recovered Max - Imperial | 0.41" |
I.D. Recovered Max - Metric | 10.4mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink Boot |
Body Material | Elastomer |
Colour | Black |
I.D. Max Recovered | 10.4mm |
I.D. Supplied | 24mm |
Internal Diameter | 24mm |
Wall Thickness Recovered | 0.41mm |
222K121-25/225-0 | TTI Europe |
Moulded Part | WireMasters |
222K121-25/225-0 Body Orientation: Right Angle Molded Part Shape Code: 222 Lipped: Yes Material Code: 25 Material Systems Code: 25 Right Angle 222 25 | Bulbous Heat Shrink Boots: Lipped & Right Angle | Part Number: 222K121-25/225-0 | Internal Number: 117451-000 | Alias Number: 2-1190855-0 | TE Connectivity | TE Store |
HEAT SHRINK BOOT RA SIZE 222 | Heilind Electronics |
Heat Shrink Boot, 24Mm, Elastomer, Blk | Newark Electronics |
HEATSHRINK BOOT, ADH, 90, 10.4/5.6MM | element14 |
Heat Shrink Cable Boots&End Caps HS-BOOT | Rapid Electronics |
90° lipped boot with adhesive shell 8 | RS |
Connector Accessories Molded Molded Boot Elastomer | Avnet America |
Raychem, BOOT ADAPTER, MOLDED, RIGHT ANGLE, GENERAL PURPOSE, MILITARY, SIZE 21 | TE Connectivity 222K121-25/225-0 | RS Americas |
Where can I find additional details, specifications and documents for a 222K121-25/225-0?
Additional datasheets, footprints and schematics for 222K121-25/225-0 are listed on our Part Details page. You can also find images and similar parts to 222K121-25/225-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 222K121-25/225-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 222K121-25/225-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 222K121-25/225-0 fall under?
The 222K121-25/225-0 is listed under Cable Wire & Cable Assemblies > Cable Management > Heat Shrink.
Can I view similar or alternative parts?
You can view similar parts to 222K121-25/225-0 when available in the Heat Shrink range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 222K121-25/225-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 222K121-25/225-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 222K121-25/225-0 have stock available?
Authorised distributors including TTI Europe, WireMasters, TE Store, Heilind Electronics and Newark Electronics have stock available or on a lead time for 222K121-25/225-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 222K121-25/225-0 often in real-time on the comparison pages.
What if I can't find stock of 222K121-25/225-0?
You can fill out our help required form which you can use to request a quote for 222K121-25/225-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.