Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.30
|
172
in stock
|
Buy Now | |
WireMasters
from US$4.65
|
2,209
in stock
|
Buy Now | |
Electro Enterprises
from US$11.35
|
938
in stock
|
Buy Now | |
element14
from US$10.87
|
704
in stock
|
Buy Now | |
Heilind Electronics
from US$17.34
|
704
in stock
|
Buy Now | |
Farnell
from US$15.33
|
704
in stock
|
Buy Now | |
Rapid Electronics
from US$13.05
|
503
in stock
|
Buy Now | |
TE Store
from US$17.15
|
315
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$17.34
|
164
in stock
|
Buy Now | |
Powell Electronics
from US$12.63
|
53
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.89
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$12.78
|
6
in stock
|
Buy Now | |
Conrad
from US$18.30
|
3
in stock
|
Buy Now | |
Avnet America
from US$10.81
|
-
|
Buy Now | |
RS Americas
from US$17.57
|
-
|
Buy Now | |
TTI Europe
from US$7.11
|
-
|
Buy Now |
Boot Configuration | Right Angle Lipped |
---|---|
I.D. Supplied - Imperial | 0.9" |
I.D. Supplied - Metric | 24mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 0.98" |
Total Length - Metric | 25mm |
I.D. Recovered Max - Imperial | 0.22" |
I.D. Recovered Max - Metric | 5.6mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | 2.3 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink Boot |
Cable Diameter Max | 24mm |
Cable Diameter Min | 5.6mm |
Fully Shrunk Diameter | 10.4mm |
Shrink Boot Type | Right-Angled Lipped Boot |
Shrink Temperature | 135°C |
Wall Thickness Recovered | 0.41mm |
Moulded Part | WireMasters |
HEATSHRINK BOOT, RIGHT ANGLE LIP | element14 |
878511-000 FORMTEIL | Heilind Electronics |
Heat Shrink Cable Boots&End Caps HS-BOOT | Rapid Electronics |
222K121-25-0 Body Orientation: Right Angle Molded Part Shape Code: 222 Lipped: Yes Material Code: 25 Material Systems Code: 25 Right Angle 222 25 | Bulbous Heat Shrink Boots: Lipped & Right Angle | Part Number: 222K121-25-0 | Internal Number: 878511-000 | Alias Number: 8-1196838-5 | TE Connectivity | TE Store |
R/A lipped boot,Shell size 8 | RS |
Heat shrink boot | Transfer Multisort Elektronik |
Heat Shrink Boot, Right Angle, 24Mm Id, Elastomer, Black | Newark Electronics |
Adhesive (yes/no): Yes | Conrad |
Connector Accessories Molded Molded Boot Elastomer | Avnet America |
Raychem, R/A lipped boot, Shell size 8, 222K121-25-0 | TE Connectivity 222K121-25-0 | RS Americas |
222K121-25-0 | TTI Europe |
Where can I find additional details, specifications and documents for a 222K121-25-0?
Additional datasheets, footprints and schematics for 222K121-25-0 are listed on our Part Details page. You can also find images and similar parts to 222K121-25-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 222K121-25-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 222K121-25-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 222K121-25-0 fall under?
The 222K121-25-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 222K121-25-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 222K121-25-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 222K121-25-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 222K121-25-0 have stock available?
Authorised distributors including WireMasters, Electro Enterprises, element14, Heilind Electronics and Farnell have stock available or on a lead time for 222K121-25-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 222K121-25-0 often in real-time on the comparison pages.
What if I can't find stock of 222K121-25-0?
You can fill out our help required form which you can use to request a quote for 222K121-25-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.