Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.34
Distributor | Stock | ||
---|---|---|---|
Newark
from US$20.72
|
No stock
|
Buy Now | |
TE Store
from US$31.29
|
169
in stock
|
Buy Now | |
WireMasters
from US$37.22
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$51.16
|
2
in stock
|
Buy Now | |
Avnet America
from US$24.44
|
-
|
Buy Now | |
RS Americas
from US$20.34
|
-
|
Buy Now | |
TTI Europe
from US$21.66
|
-
|
Buy Now |
Boot Configuration | Right Angle |
---|---|
I.D. Supplied - Imperial | - |
I.D. Supplied - Metric | - |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 3.2" |
Total Length - Metric | 81.3mm |
I.D. Recovered Max - Imperial | - |
I.D. Recovered Max - Metric | - |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Molded Boot |
Body Material | Elastomer |
Colour | Black |
For Use With | Cable |
222D953-25-0 Body Orientation: Right Angle Molded Part Shape Code: 222 Lipped: Yes Material Code: 25 Material Systems Code: 25 Right Angle 222 25 | Heat Shrink Boots: Lipped & Right Angle | Part Number: 222D953-25-0 | Internal Number: 806687-000 | Alias Number: 2-1196241-9 | TE Connectivity | TE Store |
222D953-25-0 |Raychem Te Connectivity 222D953-25-0 | Newark Electronics |
Moulded Part | WireMasters |
Heat shrink boot | Transfer Multisort Elektronik |
Cable Accessories Boot Fluid Resistant Elastomer Black | Avnet America |
Raychem, R/A ultra low profile lipped boot,18/20 | TE Connectivity 222D953-25-0 | RS Americas |
222D953-25-0 | TTI Europe |
Where can I find additional details, specifications and documents for a 222D953-25-0?
Additional datasheets, footprints and schematics for 222D953-25-0 are listed on our Part Details page. You can also find images and similar parts to 222D953-25-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 222D953-25-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 222D953-25-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 222D953-25-0 fall under?
The 222D953-25-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 222D953-25-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 222D953-25-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 222D953-25-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 222D953-25-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, WireMasters, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for 222D953-25-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 222D953-25-0 often in real-time on the comparison pages.
What if I can't find stock of 222D953-25-0?
You can fill out our help required form which you can use to request a quote for 222D953-25-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.