Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Boot Configuration | Right Angle |
---|---|
I.D. Supplied - Imperial | - |
I.D. Supplied - Metric | - |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 2.65" |
Total Length - Metric | 67.3mm |
I.D. Recovered Max - Imperial | - |
I.D. Recovered Max - Metric | - |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Molded Boot |
Body Material | Elastomer |
Colour | Black |
For Use With | Cable |
222D932-25-0 |Raychem Te Connectivity 222D932-25-0 | Newark Electronics |
Connector Accessories Molded Boot Elastomer | Avnet America |
Raychem, Moulded Boot Right Angle size 32 | TE Connectivity 222D932-25-0 | RS Americas |
222D932-25-0 | TTI Europe |
HEATSHRINK BOOT, 90 DEG, 19.1/2.6MM | Farnell |
Where can I find additional details, specifications and documents for a 222D932-25-0?
Additional datasheets, footprints and schematics for 222D932-25-0 are listed on our Part Details page. You can also find images and similar parts to 222D932-25-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 222D932-25-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 222D932-25-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 222D932-25-0 fall under?
The 222D932-25-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 222D932-25-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 222D932-25-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 222D932-25-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 222D932-25-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for 222D932-25-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 222D932-25-0 often in real-time on the comparison pages.
What if I can't find stock of 222D932-25-0?
You can fill out our help required form which you can use to request a quote for 222D932-25-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.