Boot Configuration | Right Angle |
---|---|
I.D. Supplied - Imperial | 1.279" |
I.D. Supplied - Metric | 32.5mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | - |
Total Length - Metric | - |
I.D. Recovered Max - Imperial | 0.271" |
I.D. Recovered Max - Metric | 6.9mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Shrink Ratio | 4.6 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink Boot |
Body Material | PO (Polyolefin) |
I.D. Max Recovered | 6.9mm |
I.D. Supplied | 32.5mm |
Internal Diameter | 32.5mm |
Wall Thickness Recovered | 1.8mm |
HEATSHRINK BOOT, RIGHT ANGLE, 32MM | Farnell |
Where can I find additional details, specifications and documents for a 222A142-15-0?
Additional datasheets, footprints and schematics for 222A142-15-0 are listed on our Part Details page. You can also find images and similar parts to 222A142-15-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 222A142-15-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 222A142-15-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 222A142-15-0 fall under?
The 222A142-15-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 222A142-15-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 222A142-15-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 222A142-15-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 222A142-15-0 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 222A142-15-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 222A142-15-0 often in real-time on the comparison pages.
What if I can't find stock of 222A142-15-0?
You can fill out our help required form which you can use to request a quote for 222A142-15-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.