Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.52
Ejector Type | Push-Push |
---|---|
Card Insertion Style | Normal Insertion |
Number of Positions | 6 |
Number of Contacts | 6 |
Contact Current Rating (Max) | .5A |
Contact Base Material | Copper Alloy |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Connector Stabilization Ribs | Without |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Surface Mount |
Circuit Application | Signal |
Packaging Quantity | 1050 |
Packaging Method | Tape |
Card Type | 3FF SIM |
Card Guide Slots | With |
Connector & Contact Terminates To | Printed Circuit Board |
Card Stop | With |
Product Type | Connector |
Module Type | SIM (Security Identity Module) |
Operating Temperature Range | -30 – 85°C, -22 – 185°F |
PUSH-PUSH MICRO SIM CONNECTOR SMT-2 TYPE Compatible Card: 3FF SIM Number of Positions: 6 Number of Loaded Positions: 6 Contact Current Rating (Max): .5 A Circuit Application: Signal Sim Card Connector | 3FF SIM 6 .5 A | Part Number: 2229333-2 | Internal Number: 2229333-2 | TE Connectivity | TE Store |
Conn Micro SIM SKT Solder RA SMD | Avnet America |
PUSH-PUSH MICRO SIM CON SMT-2 | TTI Europe |
CONNECTOR, MICRO SIM, PUSH-PUSH, 6POS | Farnell |
Where can I find additional details, specifications and documents for a 2229333-2?
Additional datasheets, footprints and schematics for 2229333-2 are listed on our Part Details page. You can also find images and similar parts to 2229333-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2229333-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2229333-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2229333-2 fall under?
The 2229333-2 is listed under Connectors > Card & Socket Connectors > Memory Card Connectors > SIM Card Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2229333-2 when available in the SIM Card Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2229333-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2229333-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2229333-2 have stock available?
Authorised distributors including Future Electronics, TE Store, Avnet America, Avnet Asia and TTI Europe have stock available or on a lead time for 2229333-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2229333-2 often in real-time on the comparison pages.
What if I can't find stock of 2229333-2?
You can fill out our help required form which you can use to request a quote for 2229333-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.