Status: | Unknown |
---|---|
Series: | MagSnap 360 Series |
RoHS: | Unknown |
Prices starting from US$1.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$60.58
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.43
|
154
in stock
|
Buy Now | |
element14
from US$55.24
|
5
in stock
|
Buy Now | |
Rutronik
from US$3.03
|
-
|
Buy Now | |
Newark Electronics
from US$2.42
|
-
|
Buy Now | |
Future Electronics
from US$2.43
|
-
|
Buy Now | |
RS Americas
from US$2.71
|
-
|
Buy Now | |
Carlton-Bates
from US$1.97
|
-
|
Buy Now | |
Sager
from US$2.13
|
-
|
Buy Now |
Wrist Band Type | Expandable |
---|---|
Circumference Max | 229mm |
Lead Length | 6ft |
Wristband Colour | Black |
Ground Terminals | Snap |
Product Range | MagSnap 360 Series |
SVHC | No SVHC (15-Jan-2018) |
66Y8850 | element14 |
WRIST BAND W/ CORD, METAL, S, SNAP, 6FT | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
HOLDER AA STEEL | Rutronik |
Battery Holder, Aa, 1 Cell, Th | Newark Electronics |
Steel & Aluminum Battery Holders With PC Lugs | Future Electronics |
Battery Holder, AA, 0.531/0.565 in. O.D, Steel, 1, PC Lug | Keystone Electronics 2228 | RS Americas |
Holder, Battery | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs Battery HOLDER STEEL 1 AA | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | Mini-DIN Plug, 6 Way (PS/2) |
---|---|
Connector Type B | Mini-DIN Plug, 6 Way (PS/2) |
Cable Length - Imperial | 0.98ft |
Cable Length - Metric | 300mm |
Jacket Colour | Grey |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 2228?
Additional datasheets, footprints and schematics for 2228 are listed on our Part Details page. You can also find images and similar parts to 2228 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2228 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2228 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2228 fall under?
The 2228 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 2228 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2228 you can contact the distributor directly for product support, shipping queries etc.
Is the 2228 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2228 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for 2228.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2228 often in real-time on the comparison pages.
What if I can't find stock of 2228?
You can fill out our help required form which you can use to request a quote for 2228 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.