Status: | Unknown |
---|---|
Series: | 2227MC Series |
RoHS: | Unknown |
No. of Contacts | 16Contacts |
---|---|
Connector Type | DIP |
Pitch Spacing | 2.54mm |
Product Range | 2227MC Series |
Row Pitch | 7.62mm |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting Orientation | PC Board |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Lead Spacing | 2.54mm |
Pin Format | DIP |
Tube Quantity | 30 |
Status: | Unknown |
---|---|
Series: | 2227MC Series |
RoHS: | Unknown |
No. of Contacts | 16Contacts |
---|---|
Connector Type | DIP |
Pitch Spacing | 2.54mm |
Product Range | 2227MC Series |
Row Pitch | 7.62mm |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC |
RoHS Compliant | Yes |
Dip Socket, 16Pos, 2.54Mm | Newark Electronics |
SOCKET IC, DIL, TUBE/30, 16WAY, PK30 | Farnell |
Where can I find additional details, specifications and documents for a 2227MC-16-03-F1?
Additional datasheets, footprints and schematics for 2227MC-16-03-F1 are listed on our Part Details page. You can also find images and similar parts to 2227MC-16-03-F1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2227MC-16-03-F1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2227MC-16-03-F1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2227MC-16-03-F1 fall under?
The 2227MC-16-03-F1 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2227MC-16-03-F1 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2227MC-16-03-F1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2227MC-16-03-F1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2227MC-16-03-F1 have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for 2227MC-16-03-F1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2227MC-16-03-F1 often in real-time on the comparison pages.
What if I can't find stock of 2227MC-16-03-F1?
You can fill out our help required form which you can use to request a quote for 2227MC-16-03-F1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.