Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.86
|
No stock
|
Buy Now | |
TE Store
from US$22.21
|
357
in stock
|
Buy Now | |
Newark Electronics
from US$16.92
|
210
in stock
|
Buy Now | |
Rapid Electronics
from US$15.66
|
210
in stock
|
Buy Now | |
Chip One Stop
from US$17.10
|
210
in stock
|
Buy Now | |
Distrelec
from US$15.25
|
210
in stock
|
Buy Now | |
Future Electronics
from US$15.90
|
-
|
Buy Now | |
Avnet America
from US$13.27
|
-
|
Buy Now | |
Boersig
from US$16.19
|
-
|
Buy Now |
Number of Rows | 4 |
---|---|
PCB Mount Orientation | Vertical |
Number of Ports | 4 |
Number of Positions | 144 |
Stackable | No |
Contact Base Material | Copper Alloy |
Centerline (Pitch) | .75mm, .029in |
PCB Mounting Style | Through Hole - Press-Fit |
Circuit Application | Signal |
Shell | Without |
Product Grouping | Internal Mini-SAS HD |
Connector System | Cable-to-Board |
Receptacle Configuration | Mini-SAS HD |
Product Type | Connector |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
1X4 VERT ASSY, MINI SAS HD INTERNAL SAS Connector Type: Internal Mini-SAS HD Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 144 Number of Rows: 4 Internal Mini-SAS HD Receptacle Cable-to-Board 144 | Part Number: 2227642-1 | Internal Number: 2227642-1 | TE Connectivity | TE Store |
1X4 Vert Assy, Mini Sas Hd Internal |Amp Te Connectivity 2227642-1 | Newark Electronics |
1X4 VERT ASSY MINI SAS HD INTERNAL | Rapid Electronics |
TE Connectivity 1X4 VERT ASSY MINI SAS HD INTERNAL Telec | Distrelec |
1X1 R/A ASSY, MINI SAS HD INTERNAL | Future Electronics |
Conn SATA RCP 144 POS Solder ST Thru-Hole 144 Terminal 4 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 2227642-1?
Additional datasheets, footprints and schematics for 2227642-1 are listed on our Part Details page. You can also find images and similar parts to 2227642-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2227642-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2227642-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2227642-1 fall under?
The 2227642-1 is listed under Connectors > Audio & Video Connectors > SAS & MiniSAS > Mini-SAS Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2227642-1 when available in the Mini-SAS Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2227642-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2227642-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2227642-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2227642-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2227642-1 often in real-time on the comparison pages.
What if I can't find stock of 2227642-1?
You can fill out our help required form which you can use to request a quote for 2227642-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.