Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.70
|
No stock
|
Buy Now | |
Newark Electronics
from US$9.10
|
460
in stock
|
Buy Now | |
Rapid Electronics
from US$7.57
|
460
in stock
|
Buy Now | |
Chip One Stop
from US$7.69
|
460
in stock
|
Buy Now | |
Distrelec
from US$7.36
|
460
in stock
|
Buy Now | |
Heilind Electronics
from US$7.73
|
205
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.73
|
68
in stock
|
Buy Now | |
TE Store
from US$12.28
|
20
in stock
|
Buy Now | |
Future Electronics
from US$7.51
|
-
|
Buy Now | |
Avnet America
from US$6.42
|
-
|
Buy Now | |
RS Americas
from US$12.91
|
-
|
Buy Now |
Stackable | No |
---|---|
PCB Mount Orientation | Right Angle |
Number of Ports | 2 |
Number of Rows | 4 |
Number of Positions | 72 |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Conforms to the requirements of TE product specification 108-32038 based on EIA/ECA-364-1000.0IA. |
PCB Thickness (Recommended) | .062in, 1.57mm |
Height Above PC Board | 13.9mm, .547in |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | .029in, .75mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | M2 Screw |
PCB Mounting Style | Through Hole - Press-Fit |
Circuit Application | Signal |
Packaging Method | Box & Tray |
Product Grouping | Internal Mini-SAS HD |
Shell | Without |
Product Type | Connector |
Receptacle Configuration | Mini-SAS HD |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
High Temperature Housing | Yes |
1X2 R/A Assy, Mini Sas Hd Internal |Amp Te Connectivity 2227581-1 | Newark Electronics |
1X2 R/A ASSY MINI SAS HD INTERNAL | Rapid Electronics |
TE Connectivity 1X2 R/A ASSY MINI SAS HD INTERNAL Teleco | Distrelec |
1X2 R/A ASSY MINI SAS HD INTERNAL | Heilind Electronics |
1X2 R/A ASSY, MINI SAS HD INTERNAL SAS Connector Type: Internal Mini-SAS HD Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 72 Number of Rows: 4 Internal Mini-SAS HD Receptacle Cable-to-Board 72 | Part Number: 2227581-1 | Internal Number: 2227581-1 | TE Connectivity | TE Store |
1X1 R/A ASSY, MINI SAS HD INTERNAL | Future Electronics |
Conn SATA RCP 72 POS Solder RA Thru-Hole 72 Terminal 2 Port Tray | Avnet America |
1X2 R/A ASSY, MINI SAS HD INTERNAL | TE Connectivity 2227581-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2227581-1?
Additional datasheets, footprints and schematics for 2227581-1 are listed on our Part Details page. You can also find images and similar parts to 2227581-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2227581-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2227581-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2227581-1 fall under?
The 2227581-1 is listed under Connectors > Audio & Video Connectors > SAS & MiniSAS > Mini-SAS Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2227581-1 when available in the Mini-SAS Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2227581-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2227581-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2227581-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 2227581-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2227581-1 often in real-time on the comparison pages.
What if I can't find stock of 2227581-1?
You can fill out our help required form which you can use to request a quote for 2227581-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.